kTB Solutions 10-Way Power Dividers/Combiners NPD10-500-6000

Description
kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.
Request a Quote
Description
kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD10-500-6000 is a 10-way power divider/combiner operating from 0.5 to 6 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antenna systems. It features a maximum insertion loss of 5.8 dB, input and output VSWR of 1.5:1 max, minimum isolation of 18 dB, amplitude balance of 1.5 dB max, and phase balance of ±12°. The unit supports up to 30 W average power as a divider and 2 W as a combiner. It is packaged in a 200 × 150 × 12 mm enclosure with SMA female connectors and mounting via four 4.2 mm through-holes. Operating temperature ranges from -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD10-500-6000 is a 10-way power divider/combiner operating from 0.5 to 6 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antenna systems. It features a maximum insertion loss of 5.8 dB, input and output VSWR of 1.5:1 max, minimum isolation of 18 dB, amplitude balance of 1.5 dB max, and phase balance of ±12°. The unit supports up to 30 W average power as a divider and 2 W as a combiner. It is packaged in a 200 × 150 × 12 mm enclosure with SMA female connectors and mounting via four 4.2 mm through-holes. Operating temperature ranges from -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
10-Way Power Dividers/Combiners - NPD10-500-6000 - kTB Solutions
San Jose, CA, United States
10-Way Power Dividers/Combiners
NPD10-500-6000
10-Way Power Dividers/Combiners NPD10-500-6000
kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.

kTB Solutions supplies 10-way power dividers/combiners at frequencies from DC to 6GHz, and the power is up to 30W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD10-500-6000
Product Name 10-Way Power Dividers/Combiners
0º Power Divider Division: 10-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 5.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-260-460-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 260.00 to 460.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-555-3400-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-2000-4000-125-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 2000.00 to 4000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-800-2500 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors N, 7/16DIN
Frequency 800.00 to 2500.00 MHz
View Details