The NPD3-500-700 is a 3-way power divider/combiner for the 0.5 to 0.7 GHz frequency range, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features SMA female connectors, measures 86×108×14 mm excluding connectors, and is mounted via four 3.2 mm through-holes. The device has a maximum insertion loss of 0.6 dB, input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 18 dB, amplitude balance of 0.5 dB, and phase balance of ±6°. It supports 150 W average power as a divider and 20 W as a combiner, operates from -35 to +75°C, and has a 50 Ω impedance.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-500-700 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; SMA |
| Frequency | 500.00 to 700.00 MHz |
| Insertion Loss | 0.60 dB |