kTB Solutions 2-Way Power Dividers/Combiners NPD2-350-3800

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPD2-350-3800 is a 2-way power divider/combiner operating from 0.35 to 3.8 GHz with 50 Ω impedance, featuring a maximum insertion loss of 1.2 dB, input VSWR of 1.25, output VSWR of 1.2, isolation of 20 dB minimum, amplitude balance of 0.2 dB maximum, and phase balance of ±3°. It supports 30 W average power as a divider and 2 W as a combiner. The device is mounted via four 3.2 mm through-holes and operates from -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

NPD2-350-3800 is a 2-way power divider/combiner operating from 0.35 to 3.8 GHz with 50 Ω impedance, featuring a maximum insertion loss of 1.2 dB, input VSWR of 1.25, output VSWR of 1.2, isolation of 20 dB minimum, amplitude balance of 0.2 dB maximum, and phase balance of ±3°. It supports 30 W average power as a divider and 2 W as a combiner. The device is mounted via four 3.2 mm through-holes and operates from -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-350-3800 - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-350-3800
2-Way Power Dividers/Combiners NPD2-350-3800
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-350-3800
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 350.00 to 3800.00 MHz
Insertion Loss 1.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-0-18000-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 18000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-16000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 16000.00 to 18000.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-0-10000-2 - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 10000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-7000-8500-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 7000.00 to 8500.00 MHz
View Details