The NPD3-100-1000-30-S is a 3-way power divider/combiner operating from 0.1 to 1 GHz with a maximum insertion loss of 1.8 dB, input VSWR of 1.35, output VSWR of 1.25, and minimum isolation of 18 dB. It has an amplitude balance of 0.8 dB max and phase balance of ±8°, with 50 Ω impedance and a maximum average power handling of 30 W (2 W as a combiner). The unit features SMA female connectors, measures 186×72×14 mm, weighs 450 g, and is mounted via four 4.4 mm through-holes. It operates from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-100-1000-30-S |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA; SMA |
| Frequency | 100.00 to 1000.00 MHz |
| Insertion Loss | 1.80 dB |