kTB Solutions 4-Way Power Dividers/Combiners NPD4-555-3400-30-N

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-555-3400-30-N is a 4-way power divider/combiner operating from 0.555 to 3.4 GHz with a 50 Ω impedance. It features a maximum insertion loss of 1.2 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 18 dB. Amplitude balance is within ±0.3 dB and phase balance within ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It has N female connectors, measures 112 × 110 × 20 mm, weighs 650 g, and is mounted via four 4.4 mm through-holes. Operating temperature ranges from -35°C to +75°C.

Datasheet Summary
Powered by GS/AI

The NPD4-555-3400-30-N is a 4-way power divider/combiner operating from 0.555 to 3.4 GHz with a 50 Ω impedance. It features a maximum insertion loss of 1.2 dB, input VSWR of 1.25, output VSWR of 1.2, and minimum isolation of 18 dB. Amplitude balance is within ±0.3 dB and phase balance within ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It has N female connectors, measures 112 × 110 × 20 mm, weighs 650 g, and is mounted via four 4.4 mm through-holes. Operating temperature ranges from -35°C to +75°C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-555-3400-30-N - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-555-3400-30-N
4-Way Power Dividers/Combiners NPD4-555-3400-30-N
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-555-3400-30-N
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-200-6000 - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 200.00 to 6000.00 MHz
View Details
12-Way Power Dividers/Combiners - NPD12-0-5000-2-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 0.00 to 5000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details
10-Way Power Dividers/Combiners - NPD10-2000-30-S - kTB Solutions
Specs
0º Power Divider Division: 10-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 2000.00 MHz
View Details