The NPD3-400-6000 is a 3-way power divider/combiner operating from 0.4 to 6 GHz with a maximum insertion loss of 2.8 dB, input VSWR of 1.4 max (SMA) or 1.5 max (N), and output VSWR of 1.4 max. It provides minimum isolation of 18 dB, amplitude balance of 0.8 dB max, and phase balance of ±8°. The device is rated for 20 W average power as a divider and 1 W as a combiner, with 50 Ω impedance. It is mounted via four through-holes, sized 2.8 mm for SMA or 3.2 mm for N connectors, and operates from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-400-6000 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 400.00 to 6000.00 MHz |
| Insertion Loss | 2.80 dB |