The NPD4-700-4700 is a 4-way power divider/combiner operating from 0.7 to 4.7 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory test applications. It features a maximum insertion loss of 1.6 dB, input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.3 dB max, and phase balance of ±4°. It handles up to 30 W average power as a divider and 2 W as a combiner. The device uses N female connectors, measures 100 × 92 × 20 mm excluding connectors, and is mounted via four 3.2 mm through-holes. It operates from -35 °C to +75 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-700-4700 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | Type N; N |
| Frequency | 700.00 to 4700.00 MHz |
| Insertion Loss | 1.60 dB |