kTB Solutions 2-Way Power Dividers/Combiners NPD2-0-2000-2-S

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-0-2000-2-S is a 2-way resistive power divider designed for DC to 2 GHz operation with 50 Ω impedance and 2 W average power handling. It features insertion loss of 6.0 ± 0.5 dB maximum, input and output VSWR of 1.2 maximum, isolation of 6 dB minimum, and amplitude balance of ±0.5 dB. The device is housed in a 28 × 28 × 10 mm package with SMA female connectors and mounting via three 2.8 mm through-holes. Operating temperature ranges from -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD2-0-2000-2-S is a 2-way resistive power divider designed for DC to 2 GHz operation with 50 Ω impedance and 2 W average power handling. It features insertion loss of 6.0 ± 0.5 dB maximum, input and output VSWR of 1.2 maximum, isolation of 6 dB minimum, and amplitude balance of ±0.5 dB. The device is housed in a 28 × 28 × 10 mm package with SMA female connectors and mounting via three 2.8 mm through-holes. Operating temperature ranges from -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-0-2000-2-S - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-0-2000-2-S
2-Way Power Dividers/Combiners NPD2-0-2000-2-S
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-0-2000-2-S
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 0.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-1000-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 1000.00 to 6000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-350-800 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 350.00 to 800.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-0-6000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 0.00 to 6000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-1900-5800-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 1900.00 to 5800.00 MHz
View Details