The NPD3-500-6000 is a 3-way power divider/combiner operating from 0.5 to 6 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antenna systems. It is available with SMA or N connectors, featuring a maximum insertion loss of 2.6 dB (SMA) or 2.8 dB (N), an input VSWR of 1.5 max, an output VSWR of 1.4 max, and isolation of 20 dB min (SMA) or 18 dB min (N). Amplitude balance is within 0.8 dB max, and phase balance is ±8°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It mounts via four through-holes of 2.8 mm diameter (SMA) or 3.2 mm diameter (N), and operates from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-500-6000 |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 6000.00 MHz |
| Insertion Loss | 2.80 dB |