kTB Solutions 4-Way Power Dividers/Combiners NPD4-698-4000

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-698-4000 is a 4-way power divider/combiner designed for operation from 0.698 to 4 GHz with 50 Ω impedance. It features a maximum insertion loss of 1.5 dB, input VSWR of 1.4, output VSWR of 1.3, and minimum isolation of 18 dB. Amplitude balance is within 0.4 dB and phase balance is within ±4°. The device handles up to 150 W average power as a divider and 10 W as a combiner. It is mounted via four 4.4 mm through-holes and uses N female connectors. Physical dimensions are 140 x 102 x 22 mm, with an operating temperature range of -35 to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD4-698-4000 is a 4-way power divider/combiner designed for operation from 0.698 to 4 GHz with 50 Ω impedance. It features a maximum insertion loss of 1.5 dB, input VSWR of 1.4, output VSWR of 1.3, and minimum isolation of 18 dB. Amplitude balance is within 0.4 dB and phase balance is within ±4°. The device handles up to 150 W average power as a divider and 10 W as a combiner. It is mounted via four 4.4 mm through-holes and uses N female connectors. Physical dimensions are 140 x 102 x 22 mm, with an operating temperature range of -35 to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-698-4000 - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-698-4000
4-Way Power Dividers/Combiners NPD4-698-4000
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-698-4000
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 698.00 to 4000.00 MHz
Insertion Loss 1.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-2000-4000-K3-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 2000.00 to 4000.00 MHz
View Details
6-Way Power Dividers/Combiners - NPD6-2000-8000-30-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 2000.00 to 8000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-6000-18000-50-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-100-1000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 100.00 to 1000.00 MHz
View Details