kTB Solutions 4-Way Power Dividers/Combiners NPD4-6000-18000-50-S

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-6000-18000-50-S is a 4-way power divider/combiner for frequencies from 6 to 18 GHz, with a maximum insertion loss of 1.5 dB, maximum VSWR of 1.6, minimum isolation of 18 dB, amplitude balance within ±0.4 dB, and phase balance within ±5°. It has a 50 Ω impedance and handles 50 W average power. The device is packaged in a 91×45×10 mm housing with SMA female connectors and mounting via four 2.8 mm through-holes. Operation temperature ranges from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The NPD4-6000-18000-50-S is a 4-way power divider/combiner for frequencies from 6 to 18 GHz, with a maximum insertion loss of 1.5 dB, maximum VSWR of 1.6, minimum isolation of 18 dB, amplitude balance within ±0.4 dB, and phase balance within ±5°. It has a 50 Ω impedance and handles 50 W average power. The device is packaged in a 91×45×10 mm housing with SMA female connectors and mounting via four 2.8 mm through-holes. Operation temperature ranges from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-6000-18000-50-S - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-6000-18000-50-S
4-Way Power Dividers/Combiners NPD4-6000-18000-50-S
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-6000-18000-50-S
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 6000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-20000-40000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 20000.00 to 40000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-100-500 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 100.00 to 500.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-600-2000-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 600.00 to 2000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-400-6000 - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 400.00 to 6000.00 MHz
View Details