The NPD3-138-960-50-N is a 3-way power divider/combiner operating from 0.138 to 0.96 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antennas. It features a maximum insertion loss of 1.2 dB, input VSWR of 1.3, output VSWR of 1.25, and minimum isolation of 18 dB. Amplitude balance is within ±0.6 dB and phase balance within ±6°. It handles up to 50 W average power as a divider and 3 W as a combiner. The unit measures 148 × 115 × 20 mm, weighs 1000 g, and uses N female connectors with four 4.4 mm through-hole mounting points. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD3-138-960-50-N |
| Product Name | 3-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 3-Way |
| Connectors | Type N; N |
| Frequency | 138.00 to 960.00 MHz |