The NPD6-1000-2000-30-N is a 6-way power divider/combiner for frequencies from 1 to 2 GHz, with 50 Ω impedance. It has a maximum insertion loss of 1.2 dB, input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 20 dB, amplitude balance of 0.5 dB, and phase balance of ±5°. It handles up to 30 W average power as a divider and 2 W as a combiner. The unit measures 76 × 156 × 20 mm, features N female connectors, and is mounted via four 3.2 mm through-holes. It operates from -35 °C to +75 °C.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-1000-2000-30-N |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |
| Connectors | Type N; N |
| Frequency | 1000.00 to 2000.00 MHz |
| Insertion Loss | 1.20 dB |