The NPD2-400-8000 is a 2-way power divider/combiner operating from 0.4 to 8 GHz with 50 Ω impedance, designed for applications such as amplifiers, mixers, and antenna systems. It features a maximum insertion loss of 1.5 dB, input VSWR of 1.3, output VSWR of 1.2, minimum isolation of 18 dB, amplitude balance of 0.3 dB max, and phase balance of ±3°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a 74 × 35 × 12 mm package with SMA female connectors and mounted via four 3.2 mm through-holes. The operating temperature range is -35 °C to +75 °C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-400-8000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 400.00 to 8000.00 MHz |
| Insertion Loss | 1.50 dB |