The NPD2-800-1880 is a 2-way power divider/combiner designed for operation between 0.8 and 1.88 GHz, with a 50 Ω impedance. It features a maximum insertion loss of 0.3 dB, input VSWR of 1.25, output VSWR of 1.20, and minimum isolation of 25 dB. Amplitude balance is within 0.2 dB, and phase balance is 2°. The device handles up to 200 W average power as a divider and 10 W as a combiner. It is housed in a case measuring 78 × 68 × 22 mm with N female connectors and mounting holes for 4 × Φ4.2 mm through-holes. Operating temperature ranges from -30°C to +70°C.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-800-1880 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | Type N; N |
| Frequency | 800.00 to 1880.00 MHz |
| Insertion Loss | 0.30 dB |