The NPD4-380-460 is a 4-way power divider/combiner operating from 0.38 to 0.46 GHz with a 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It is packaged in a housing measuring 150 × 118 × 30 mm with 7/16 DIN female connectors and meets IP67 environmental protection. The device has a maximum insertion loss of 0.5 dB, input VSWR of 1.25, output VSWR of 1.2, isolation of at least 20 dB, amplitude balance of ≤0.3 dB, phase balance of ±3°, and handles up to 100 W average power. The operating temperature range is -35 to +70 °C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-380-460 |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | 7/16; 7/16DIN |
| Frequency | 380.00 to 460.00 MHz |
| Insertion Loss | 0.50 dB |