kTB Solutions Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Product Name Notes
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even...
kTB Solutions supplies broad band and high dynamic range programmable-attenua tors at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 63.75dB or even more.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is...
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High...
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used...