NPD4-250-6000-30-S is a 4-way power divider/combiner operating from 0.25 to 6 GHz, with a maximum insertion loss of 3.5 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 18 dB. It has an amplitude balance of 0.3 dB maximum and phase balance of ±4°, with 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a 127 × 86 × 12 mm package with SMA female connectors and mounting via four 3.2 mm through-holes. Operating temperature ranges from -35 to +75°C, and the unit weighs 253 g.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-250-6000-30-S |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; SMA |
| Frequency | 250.00 to 6000.00 MHz |
| Insertion Loss | 3.50 dB |