HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550187

Description
N plug(m) to N jack(f), 30dB, 1W
Request a Quote
Description
N plug(m) to N jack(f), 30dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550187 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550187
Attenuator - Fixed Coaxial 22550187
N plug(m) to N jack(f), 30dB, 1W

N plug(m) to N jack(f), 30dB, 1W

Supplier's Site
Attenuators - 22550187 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550187
Attenuators 22550187
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550187 22550187
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details