Spectrum Control Attenuator - Fixed Coaxial 18T50W-30M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18T50W-30M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18T50W-30M
Attenuator - Fixed Coaxial 18T50W-30M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18T50W-30M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details