HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550031

Description
SMA plug(m) to SMA jack(f), 10dB, 1W
Request a Quote
Description
SMA plug(m) to SMA jack(f), 10dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550031 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550031
Attenuator - Fixed Coaxial 22550031
SMA plug(m) to SMA jack(f), 10dB, 1W

SMA plug(m) to SMA jack(f), 10dB, 1W

Supplier's Site
Attenuators - 22550031 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550031
Attenuators 22550031
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550031 22550031
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details