Spectrum Control Attenuator - Fixed Coaxial 2142-20-CRYO

Description
DC‐18 GHz, 20dB, SMA Fem/Fem
Request a Quote Datasheet
Description
DC‐18 GHz, 20dB, SMA Fem/Fem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2142-20-CRYO
Attenuator - Fixed Coaxial 2142-20-CRYO
DC‐18 GHz, 20dB, SMA Fem/Fem

DC‐18 GHz, 20dB, SMA Fem/Fem

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2142-20-CRYO
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details