Spectrum Control 1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-7

Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Request a Quote Datasheet
Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Fixed Coaxial Attenuator (Type N, 4 GHz) - 1W-7 - APITech
Fairview, PA, United States
1W Fixed Coaxial Attenuator (Type N, 4 GHz)
1W-7
1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-7
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
  • Attenuation Values from 1 to 10, 20, & 30 dB
  • Low Cost
  • Wireless Applications - Optimized for use in the wireless communications bands.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 1W-7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
1W-7
Attenuator - Fixed Coaxial 1W-7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1W-7 1W-7
Product Name 1W Fixed Coaxial Attenuator (Type N, 4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Attenuators - 3157-VAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers