HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550028

Description
SMA plug(m) to SMA jack(f), 3dB, 2W
Request a Quote
Description
SMA plug(m) to SMA jack(f), 3dB, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550028 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550028
Attenuator - Fixed Coaxial 22550028
SMA plug(m) to SMA jack(f), 3dB, 2W

SMA plug(m) to SMA jack(f), 3dB, 2W

Supplier's Site
Attenuators - 22550028 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550028
Attenuators 22550028
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550028 22550028
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details