HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550183

Description
N plug(m) to N jack(f), 6dB, 2W
Request a Quote
Description
N plug(m) to N jack(f), 6dB, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550183 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550183
Attenuator - Fixed Coaxial 22550183
N plug(m) to N jack(f), 6dB, 2W

N plug(m) to N jack(f), 6dB, 2W

Supplier's Site
Attenuators - 22550183 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550183
Attenuators 22550183
RF Attenuators 6dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550183 22550183
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details