HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550186

Description
N plug(m) to N jack(f), 20dB, 1W
Request a Quote
Description
N plug(m) to N jack(f), 20dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550186 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550186
Attenuator - Fixed Coaxial 22550186
N plug(m) to N jack(f), 20dB, 1W

N plug(m) to N jack(f), 20dB, 1W

Supplier's Site
Attenuators - 22550186 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550186
Attenuators 22550186
RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550186 22550186
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details