Spectrum Control Attenuator - Fixed Coaxial 18N5W-03

Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 5 WATTS
Request a Quote Datasheet
Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 5 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N5W-03 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N5W-03
Attenuator - Fixed Coaxial 18N5W-03
TYPE N ATTENUATOR; UP TO 18 GHZ; 5 WATTS

TYPE N ATTENUATOR; UP TO 18 GHZ; 5 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N5W-03
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details