Spectrum Control 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-40-33

Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet
Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) - 251-40-33 - APITech
Fairview, PA, United States
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz)
251-40-33
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-40-33
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
  • Bi-directional up to 200 Watts.
  • Convection Cooled.
  • RoHS
  • Available in 10, 20, 30, 40 dB. Other values available upon request.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 251-40-33 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
251-40-33
Attenuator - Fixed Coaxial 251-40-33
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 251-40-33 251-40-33
Product Name 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM 500 MHz 2.5 GHz Attenuator - 852-AA109-310LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.5000 to 2.5 GHz
Package Type Tape & Reel
View Details
4 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details