Spectrum Control Attenuator - Fixed Coaxial 23AH-08M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 23AH-08M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
23AH-08M
Attenuator - Fixed Coaxial 23AH-08M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 23AH-08M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - AV101-12LF - 010512-AV101-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
View Details
4 suppliers
Attenuators - 3157-DAT-15R5A-PP+DKR-ND - DigiKey
Specs
Attenuation 15.5 dB
Package Type 20-VFQFN Exposed Pad
View Details