Spectrum Control 1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-9

Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Request a Quote Datasheet
Description
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Fixed Coaxial Attenuator (Type N, 4 GHz) - 1W-9 - APITech
Fairview, PA, United States
1W Fixed Coaxial Attenuator (Type N, 4 GHz)
1W-9
1W Fixed Coaxial Attenuator (Type N, 4 GHz) 1W-9
Attenuation Values from 1 to 10, 20, & 30 dB Low Cost Wireless Applications - Optimized for use in the wireless communications bands. Weinschel Product
  • Attenuation Values from 1 to 10, 20, & 30 dB
  • Low Cost
  • Wireless Applications - Optimized for use in the wireless communications bands.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 1W-9 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
1W-9
Attenuator - Fixed Coaxial 1W-9
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 1W-9 1W-9
Product Name 1W Fixed Coaxial Attenuator (Type N, 4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
3 suppliers
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details