Spectrum Control Attenuator - Fixed Coaxial 2142-03-CRYO

Description
DC‐18 GHz, 3dB, SMA Fem/Fem
Request a Quote Datasheet
Description
DC‐18 GHz, 3dB, SMA Fem/Fem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2142-03-CRYO
Attenuator - Fixed Coaxial 2142-03-CRYO
DC‐18 GHz, 3dB, SMA Fem/Fem

DC‐18 GHz, 3dB, SMA Fem/Fem

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2142-03-CRYO
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details