Spectrum Control 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-40-34

Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet
Description
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) - 251-40-34 - APITech
Fairview, PA, United States
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz)
251-40-34
251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) 251-40-34
Bi-directional up to 200 Watts. Convection Cooled. RoHS Available in 10, 20, 30, 40 dB. Other values available upon request. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
  • Bi-directional up to 200 Watts.
  • Convection Cooled.
  • RoHS
  • Available in 10, 20, 30, 40 dB. Other values available upon request.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 251-40-34 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
251-40-34
Attenuator - Fixed Coaxial 251-40-34
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 251-40-34 251-40-34
Product Name 251 High Power Fixed Coaxial Attenuator (N, 200 W, DC-6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details