HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550192

Description
N plug(m) to N jack(f), 30dB, 1W
Request a Quote
Description
N plug(m) to N jack(f), 30dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550192 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550192
Attenuator - Fixed Coaxial 22550192
N plug(m) to N jack(f), 30dB, 1W

N plug(m) to N jack(f), 30dB, 1W

Supplier's Site
Attenuators - 22550192 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550192
Attenuators 22550192
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550192 22550192
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details