Spectrum Control Attenuator - Fixed Coaxial 18N5W-01

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N5W-01 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N5W-01
Attenuator - Fixed Coaxial 18N5W-01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N5W-01
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-20-6000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details