HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550042

Description
SMA plug(m) to SMA jack(f), 20dB, 1W
Request a Quote
Description
SMA plug(m) to SMA jack(f), 20dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550042 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550042
Attenuator - Fixed Coaxial 22550042
SMA plug(m) to SMA jack(f), 20dB, 1W

SMA plug(m) to SMA jack(f), 20dB, 1W

Supplier's Site
Attenuators - 22550042 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550042
Attenuators 22550042
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550042 22550042
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details