Utmel Electronic Limited Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 12mm 10mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 11.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 11mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 12mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 13.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 15mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 16mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 4.5mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 4.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 5.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 7mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 8.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 8mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 12mm 8mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 9.5mm 50mA Round Button Straight 12mm 12V Plugin Tactile Switches ROHS | |
| 12mm 9mm 50mA Round Button Brick nogging 12mm 12V SMD Tactile Switches ROHS | |
| 2mm 3.5mm Rectangle button 50mA Surface Mount 4.8mm 12V SMD Tactile Switches ROHS | |
| 2mm 3.8mm Rectangle button 50mA Surface Mount 4.8mm 12V SMD Tactile Switches ROHS | |
| 3.1mm 0.8mm 50mA Round Button Brick nogging 3.1mm 12V SMD Tactile Switches ROHS | |
| 3.35mm 1.5mm 50mA Round Button Brick nogging 3.35mm 12V SMD Tactile Switches ROHS | |
| 3.35mm 2.5mm Oval button 50mA Brick nogging 4.2mm 12V SMD Tactile Switches ROHS | |
| 3.4mm 3.4mm 50mA Round Button Surface Mount 4.5mm 12V SMD Tactile Switches ROHS | |
| 3.55mm 3.5mm Rectangle button 50mA Surface Mount 7.7mm 12V SMD Tactile Switches ROHS | |
| 3.55mm 3.8mm Rectangle button 50mA Surface Mount 7.7mm 12V SMD Tactile Switches ROHS | |
| 3.5mm 3.1mm Rectangle button 50mA Brick nogging 6.1mm 12V SMD Tactile Switches ROHS | |
| 3.5mm 4.3mm Rectangle button 50mA Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 3mm 1.8mm 50mA Round Button Brick nogging 3.5mm 12V SMD Tactile Switches ROHS | |
| 3mm 2mm 50mA Round Button Brick nogging 3.9mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 0.55mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 3.8mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 4.8mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 4mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 5.5mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 5mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 6.5mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 6mm 50mA Round Button Straight 4.5mm 12V Plugin Tactile Switches ROHS | |
| 4.5mm 7mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 4.5mm 9mm 50mA Round Button Brick nogging 4.5mm 12V SMD Tactile Switches ROHS | |
| 5.2mm 1.5mm 50mA Round Button Brick nogging 5.2mm 12V SMD Tactile Switches ROHS | |
| 5.2mm 2.5mm 50mA Round Button Brick nogging 5.2mm 12V SMD Tactile Switches ROHS | |
| 5.2mm 2mm 50mA Round Button Brick nogging 5.2mm 12V SMD Tactile Switches ROHS | |
| 6.15mm 10mm IP67 50mA Round Button Brick nogging 6.15mm 12V SMD Tactile Switches ROHS | |
| 6.15mm 4.3mm IP67 50mA Round Button Brick nogging 6.15mm 12V SMD Tactile Switches ROHS | |
| 6.15mm 4.3mm IP67 50mA Round Button Straight 6.15mm 12V Plugin Tactile Switches ROHS | |
| 6.15mm 5mm IP67 50mA Round Button Brick nogging 6.15mm 12V SMD Tactile Switches ROHS | |
| 6.15mm 7mm IP67 50mA Round Button Brick nogging 6.15mm 12V SMD Tactile Switches ROHS | |
| 6.15mm 8.5mm IP67 50mA Round Button Straight 6.15mm 12V Plugin Tactile Switches ROHS | |
| 6.15mm 8mm IP67 50mA Round Button Brick nogging 6.15mm 12V SMD Tactile Switches ROHS | |
| 6.15mm PCPin Red 50mA Round Button Lying 6.15mm SPST 100MΩ 100000 12V 50gf Plugin Tactile Switches ROHS | |
| 6.4mm 3.5mm 50mA Round Button Brick nogging 6.55mm 12V SMD Tactile Switches ROHS | |
| 6.4mm 3.8mm 50mA Round Button Brick nogging 6.55mm 12V SMD Tactile Switches ROHS | |
| 6.4mm 3.9mm 50mA Round Button Brick nogging 6.55mm 12V SMD Tactile Switches ROHS | |
| 6.4mm 4.3mm 50mA Round Button Brick nogging 6.55mm 12V SMD Tactile Switches ROHS | |
| 6.4mm 5mm 50mA Round Button Brick nogging 6.55mm 12V SMD Tactile Switches ROHS | |
| 6mm 11.5mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 11mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 12.5mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 13mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 15mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 16mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 21mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 4.1mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 4.3mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 4.3mm 50mA Round Button Lying 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 4.3mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 4.5mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 4.5mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 5.5mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 5mm 50mA Round Button Lying 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 5mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 6.5mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 6.5mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 6mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 7.5mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 8.5mm 50mA Round Button Brick nogging 6mm 12V SMD Tactile Switches ROHS | |
| 6mm 8mm 50mA Round Button Lying 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 8mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 9mm 50mA Round Button Lying 6mm 12V Plugin Tactile Switches ROHS | |
| 6mm 9mm 50mA Round Button Straight 6mm 12V Plugin Tactile Switches ROHS | |
| C & K COMPONENTS KSEK43J LFSTACTILE SWITCH, SPST, 0.05A, 32VDC, SMD | |
| E-SWITCH - TL3315NF160Q - Tactile Switch, TL3315 Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 15VDC | |
| NO 4.5mm Black 50mA Round Button Lying SPST 4.5mm 100MΩ 100000 50gf 12V Plugin Tactile Switches ROHS | |
| NO J pin 50mA 6mm 100MΩ 100000 16V 230gf@±50gf 6mm -40℃~+90℃ 5mm Black Round Button Brick nogging SPST SMD Tactile Switches ROHS | |
| NO J pin IP67 50mA 6.45mm 100MΩ 500000 260gf@±50gf 12V 6.45mm -40℃~+85℃ 5.2mm Red Round Button Brick nogging SPST SMD Tactile Switches ROHS | |
| NO SMDSplicing 50mA 7.7mm 100MΩ 20000 12V 260gf@±50gf 3.55mm 3.5mm Black Rectangle button Surface Mount SPST SMD Tactile Switches ROHS | |
| Plugin,6x6x7.3mm Tactile Switches ROHS | |
| SMD Tactile Switches ROHS | |
| SMD,6x6x4.3mm Tactile Switches ROHS | |
| SPST 侧Bit致动 矩形按钮 SMD Tactile Switches RoHS | |
| Switch Tactile N.O. SPST Extended Round Button Gull Wing 0.05A 12VDC 4.9N SMD T/R | |
| Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 100000Cycles 1.8N SMD Automotive T/R | |
| Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R | |
| Switch Tactile N.O. SPST Round Button J-Bend 0.05A 32VDC 1VA 100000Cycles 4.5N SMD T/R | |
| Switch Tactile N.O. SPST Round Button PC Pins 0.05A 12VDC 100000Cycles 2.55N Thru-Hole Tube | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 32V | |
| SWITCH TACTILE SPST-NO 0.05A 50V | |
| SWITCH TACTILE SPST-NO 50MA 12V | |
| Tactile Switches 4.3mm GULL WING | |
| Tactile Switches 50mA 250VAC, 250gf No Pin, 3.1mm height | |
| Tactile Switches 6mm SMT Gull Wing 7.3mm Act Height | |
| Tactile Switches Process Sealed SMT SPST 0.05A 12V | |
| Tactile Switches Sealed Right Angle SPST 0.05A 50V | |
| Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V |
| << Prev |