E-Switch, Inc. Tactile Switches - TL3301NF160QG/TR TL3301NF160QG/TR

Description
Manufacturer: E-Switch Win Source Part Number: 1107703-TL3301NF160Q G/TR Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 1107703-TL3301NF160Q G/TR Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - TL3301NF160QG/TR
1107703-TL3301NF160QG/TR
Tactile Switches - TL3301NF160QG/TR 1107703-TL3301NF160QG/TR
Manufacturer: E-Switch Win Source Part Number: 1107703-TL3301NF160Q G/TR Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyamide (PA), Nylon Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Actuator Height off PCB, Vertical: 4.30mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: E-Switch
Win Source Part Number: 1107703-TL3301NF160QG/TR
Packaging: Reel - TR
Termination Style: Gull Wing
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Actuator Height off PCB, Vertical: 4.30mm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R - 239-TL3301NF160QG/TR - Utmel Electronic Limited
Hong Kong, China
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R
239-TL3301NF160QG/TR
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R 239-TL3301NF160QG/TR
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R

Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1107703-TL3301NF160QG/TR 239-TL3301NF160QG/TR
Product Name Tactile Switches - TL3301NF160QG/TR Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.57N SMD T/R
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7019-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2213819-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - Z8097-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details