SWITCH TACTILE SPST-NO 0.05A 12V
| Utmel Electronic Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 174-PTS645SL702 LFS |
| Product Name | SWITCH TACTILE SPST-NO 0.05A 12V |
| Switch Type | Tact Switch |
| Switch Function | Momentary Contact; Off-Mom |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | PC Pin |
| Features | RoHS |
Gullwing
Through hole