Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SMD,6x6x4.3mm Tactile Switches ROHS
Round Button 50mA Brick nogging SPST - NO 160gf 12V SMD,6x6mm Tactile Switches ROHS
| DigiKey | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS645SM43JSMTR92LFSCT-ND | 108-PTS645SM43JSMTR92LFSDKR-ND | 174-PTS645SM43JSMTR92 LFS | PTS645SM43JSMTR92 LFS |
| Product Name | Tactile Switches | Tactile Switches | SMD,6x6x4.3mm Tactile Switches ROHS | Key/Switch >> Tactile Switches |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |