E-Switch, Inc. Tactile Switches TL6110AF300QP

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG6074-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6074-ND
Tactile Switches EG6074-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches 1400-TL6110AF300QP
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6110AF300QP
Switches - Tactile Switches TL6110AF300QP
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site
Tactile Switches Sealed Right Angle SPST 0.05A 50V - 239-TL6110AF300QP - Utmel Electronic Limited
Hong Kong, China
Tactile Switches Sealed Right Angle SPST 0.05A 50V
239-TL6110AF300QP
Tactile Switches Sealed Right Angle SPST 0.05A 50V 239-TL6110AF300QP
Tactile Switches Sealed Right Angle SPST 0.05A 50V

Tactile Switches Sealed Right Angle SPST 0.05A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6110AF300QP
Tactile Switches TL6110AF300QP
Tactile Switches Sealed Right Angle SPST 0.05A 50V

Tactile Switches Sealed Right Angle SPST 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG6074-ND 1400-TL6110AF300QP TL6110AF300QP 239-TL6110AF300QP TL6110AF300QP
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Sealed Right Angle SPST 0.05A 50V Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 8.30mm x 5.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21755342 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 28AC7126 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
View Details
Tactile Switches - SW1203CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers