C&K Components Tactile Switches - RS-032G05A3-SM RT RS-032G05A3-SM RT

Description
Manufacturer: C&K Components Win Source Part Number: 892319-RS-032G05A3-S M RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS032G05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *RS-032G05A3-SM RT, RS032G05A3SMRT, HARS0073, RS-032G05A3-SMRT, CKN10388DKR, CKN10388CT, CKN10388TR
Request a Quote
Description
Manufacturer: C&K Components Win Source Part Number: 892319-RS-032G05A3-S M RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS032G05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *RS-032G05A3-SM RT, RS032G05A3SMRT, HARS0073, RS-032G05A3-SMRT, CKN10388DKR, CKN10388CT, CKN10388TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - RS-032G05A3-SM RT
892319-RS-032G05A3-SM RT
Tactile Switches - RS-032G05A3-SM RT 892319-RS-032G05A3-SM RT
Manufacturer: C&K Components Win Source Part Number: 892319-RS-032G05A3-S M RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS032G05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: *RS-032G05A3-SM RT, RS032G05A3SMRT, HARS0073, RS-032G05A3-SMRT, CKN10388DKR, CKN10388CT, CKN10388TR

Manufacturer: C&K Components
Win Source Part Number: 892319-RS-032G05A3-SM RT
Series: RS, COMAX
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS032G05
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: *RS-032G05A3-SM RT, RS032G05A3SMRT, HARS0073, RS-032G05A3-SMRT, CKN10388DKR, CKN10388CT, CKN10388TR

Buy Now Datasheet
Tactile Switches - CKN10388CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10388CT-ND
Tactile Switches CKN10388CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10388TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10388TR-ND
Tactile Switches CKN10388TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10388DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10388DKR-ND
Tactile Switches CKN10388DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 1294-RS-032G05A3-SMRTTR-CHP - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - RS-032G05A3-SM RT - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
RS-032G05A3-SM RT
Tactile Switches RS-032G05A3-SM RT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 174-RS-032G05A3-SM RT - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
174-RS-032G05A3-SM RT
SWITCH TACTILE SPST-NO 0.05A 12V 174-RS-032G05A3-SM RT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tact C&k Components - 35AH5716 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5716
Tact C&k Components 35AH5716
TACT

TACT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 892319-RS-032G05A3-SM RT CKN10388CT-ND CKN10388TR-ND RS-032G05A3-SM RT 174-RS-032G05A3-SM RT 35AH5716
Product Name Tactile Switches - RS-032G05A3-SM RT Tactile Switches Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tact C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact; Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details