Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Win Source Part Number: 1376559-PTS645VH39-2
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS645
Package: Bulk
Product Status: Active
Base Product Number: PTS645
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 3.85mm
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 200gf
Actuator Material: Polyamide (PA66), Nylon 6/6
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN9115-ND | 1376559-PTS645VH39-2 LFS | 174-PTS645VH39-2 LFS |
| Product Name | Tactile Switches | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 12V |
| Actuator Specifications | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.50mm x 7.10mm |