C&K Components Switches - Tactile Switches PTS645VK83-2 LFS

Description
Win Source Part Number: 1376544-PTS645VK83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1376544-PTS645VK83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376544-PTS645VK83-2 LFS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376544-PTS645VK83-2 LFS
Switches - Tactile Switches 1376544-PTS645VK83-2 LFS
Win Source Part Number: 1376544-PTS645VK83-2 LFS Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: PTS645 Package: Bulk Product Status: Active Base Product Number: PTS645 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 8.35mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1376544-PTS645VK83-2 LFS
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: PTS645
Package: Bulk
Product Status: Active
Base Product Number: PTS645
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 8.35mm
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Tactile Switches - CKN10950-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10950-ND
Tactile Switches CKN10950-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - PTS645VK83-2 LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS645VK83-2 LFS
Tactile Switches PTS645VK83-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 174-PTS645VK83-2 LFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
174-PTS645VK83-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V 174-PTS645VK83-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 260Gf, Tht; Product Range C&k Components - 35AH5273 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 260Gf, Tht; Product Range C&k Components
35AH5273
Tactile Switch, 0.05A, 12Vdc, 260Gf, Tht; Product Range C&k Components 35AH5273
TACTILE SWITCH, 0.05A, 12VDC, 260GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 260GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376544-PTS645VK83-2 LFS CKN10950-ND PTS645VK83-2 LFS 174-PTS645VK83-2 LFS 35AH5273
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tactile Switch, 0.05A, 12Vdc, 260Gf, Tht; Product Range C&k Components
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Actuator Specifications Standard
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1437565-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details