Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN9120-ND | PTS645VH58-2 LFS | 174-PTS645VH58-2 LFS |
| Product Name | Tactile Switches | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 12V |
| Actuator Specifications | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.50mm x 7.10mm |