C&K Components Tactile Switches PTS645SL43-2 LFS

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN9098-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9098-ND
Tactile Switches CKN9098-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 174-PTS645SL43-2 LFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
174-PTS645SL43-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V 174-PTS645SL43-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - PTS645SL43-2 LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS645SL43-2 LFS
Tactile Switches PTS645SL43-2 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN9098-ND 174-PTS645SL43-2 LFS PTS645SL43-2 LFS
Product Name Tactile Switches SWITCH TACTILE SPST-NO 0.05A 12V Tactile Switches
Actuator Specifications Standard
Switch Function Momentary Contact Momentary Contact; Off-Mom Off-Mom
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3466-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2085-B-J33AFF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers