DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 60 70 80 90 100 150 173
Product Name Notes
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position One Piece Backshell Connector Black 180° Unshielded
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
25 Position One Piece Backshell Connector Black 180° Unshielded
27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
9 Position One Piece Backshell Connector Black 180° Unshielded
Connector Cap (Cover) For

<< Prev Next >>