DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 150 173
Product Name Notes
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS SOLDER CUP
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 37POS R/A SOLDER
Housing Connector Position

<< Prev Next >>