DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 100 150 173
Product Name Notes
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 15POS SOLDER CUP
CONN D-SUB PLUG 15POS VERT SLDR
CONN D-SUB PLUG 37POS SOLDER CUP
CONN D-SUB PLUG 37POS VERT SLDR
CONN D-SUB PLUG 50POS SOLDER CUP
CONN D-SUB PLUG 50POS VERT SLDR
Housing Connector Position

<< Prev Next >>