EDAC, Inc. D-Sub Connector Assemblies 627-2W2-224-5N2

Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2W2-224-5N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2W2-224-5N2-ND
D-Sub Connector Assemblies 151-627-2W2-224-5N2-ND
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac - 52AJ0704 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
52AJ0704
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac 52AJ0704
COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2W2-224-5N2-ND 52AJ0704
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
D-Shaped Connectors - 1218125-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details