Bivar, Inc. Light Pipes PLP5-125

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1141-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1141-ND
Light Pipes 492-1141-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Bivar - 09J9721 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Bivar
09J9721
Light Pipe, Single, Round, Panel; Length Bivar 09J9721
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SMD or Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 492-1141-ND 09J9721
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Bivar
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details